Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC99J93ACR2 MPC99J93ACR2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130998-MPC99J93ACR2 Packaging: Reel - TR Type: PLL Clock Driver, Dynamic Clock Switch Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 180MHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130998-MPC99J93ACR2 Packaging: Reel - TR Type: PLL Clock Driver, Dynamic Clock Switch Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 180MHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC99J93ACR2 - 130998-MPC99J93ACR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC99J93ACR2
130998-MPC99J93ACR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC99J93ACR2 130998-MPC99J93ACR2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130998-MPC99J93ACR2 Packaging: Reel - TR Type: PLL Clock Driver, Dynamic Clock Switch Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 180MHz Differential - Input and Output: Yes/Yes

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130998-MPC99J93ACR2
Packaging: Reel - TR
Type: PLL Clock Driver, Dynamic Clock Switch
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
Output: LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 180MHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 130998-MPC99J93ACR2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC99J93ACR2
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers