Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS552R-01 ICS552R-01

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 118166-ICS552R-01 Packaging: Tube/Rail Type: Clock Generator, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 118166-ICS552R-01 Packaging: Tube/Rail Type: Clock Generator, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS552R-01 - 118166-ICS552R-01 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS552R-01
118166-ICS552R-01
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS552R-01 118166-ICS552R-01
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 118166-ICS552R-01 Packaging: Tube/Rail Type: Clock Generator, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 118166-ICS552R-01
Packaging: Tube/Rail
Type: Clock Generator, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 118166-ICS552R-01
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS552R-01
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 20-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 2940DC - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP
View Details
 - SI53108-A01AGM - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Features / Standards RoHS
View Details
4 suppliers
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers