Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309-1HPGI IDT2309-1HPGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115326-IDT2309-1HPGI Packaging: Bulk Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115326-IDT2309-1HPGI Packaging: Bulk Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309-1HPGI
115326-IDT2309-1HPGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309-1HPGI 115326-IDT2309-1HPGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115326-IDT2309-1HPGI Packaging: Bulk Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 115326-IDT2309-1HPGI
Packaging: Bulk
Type: Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 115326-IDT2309-1HPGI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2309-1HPGI
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Clock Generator
Package Type Surface Mount; 16-TSSOP
View Details
 - SI52146-A01AGMR - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Features / Standards RoHS
View Details
4 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details