Integrated Device Technology 8-output PCIe Gen1-2 Synthesizer 9FG108EGLFT

Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Datasheet
Description
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output PCIe Gen1-2 Synthesizer - 9FG108EGLFT - Integrated Device Technology
San Jose, CA, USA
8-output PCIe Gen1-2 Synthesizer
9FG108EGLFT
8-output PCIe Gen1-2 Synthesizer 9FG108EGLFT
9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

9FG108 is a Synthesizer that provides 8 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express, next generation I/O, and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 65 ps.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 9FG108EGLFT
Product Name 8-output PCIe Gen1-2 Synthesizer
Bus Interface HCSL,LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SI5023-D-GMR-ND - DigiKey
Specs
Bus Interface CML
Package Type Surface Mount; 28-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,112 - Quarktwin Technology Ltd.
Specs
Bus Interface Clock
Package Type Surface Mount; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers