Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILF MK2049-45SILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223864-MK2049-45SIL F Packaging: Tube Type: PLL Clock Synthesizer Mounting Style: SMD Frequency - Max: 51.84MHz Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MK2049-45 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223864-MK2049-45SIL F Packaging: Tube Type: PLL Clock Synthesizer Mounting Style: SMD Frequency - Max: 51.84MHz Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MK2049-45 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILF - 1223864-MK2049-45SILF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILF
1223864-MK2049-45SILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILF 1223864-MK2049-45SILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1223864-MK2049-45SIL F Packaging: Tube Type: PLL Clock Synthesizer Mounting Style: SMD Frequency - Max: 51.84MHz Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.icst.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: MK2049-45 Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1223864-MK2049-45SILF
Packaging: Tube
Type: PLL Clock Synthesizer
Mounting Style: SMD
Frequency - Max: 51.84MHz
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MK2049-45
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1223864-MK2049-45SILF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-45SILF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
4 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - AD9513BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 800 MHz
View Details
Clock and Timing IC - 690-RV-3028-C7 32.768KHZ 1PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers