Integrated Device Technology 3.3V SOIC Clock and Timing IC IDT2305-1DCGI8

Description
IC CLK BUFFER ZD PLL 3.3V 8-SOIC Product overview: IDT2305-1DCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305-1DCGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFFER ZD PLL 3.3V 8-SOIC Product overview: IDT2305-1DCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305-1DCGI8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V SOIC Clock and Timing IC - 728-IDT2305-1DCGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V SOIC Clock and Timing IC
728-IDT2305-1DCGI8
3.3V SOIC Clock and Timing IC 728-IDT2305-1DCGI8
IC CLK BUFFER ZD PLL 3.3V 8-SOIC Product overview: IDT2305-1DCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305-1DCGI8 can be used for catalog matching and distributor lookup.

IC CLK BUFFER ZD PLL 3.3V 8-SOIC Product overview: IDT2305-1DCGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT2305-1DCGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCGI8 - 068630-IDT2305-1DCGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCGI8
068630-IDT2305-1DCGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCGI8 068630-IDT2305-1DCGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068630-IDT2305-1DCGI 8 Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, LVCMOS, TTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068630-IDT2305-1DCGI8
Packaging: Reel - TR
Type: Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, LVCMOS, TTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-IDT2305-1DCGI8 068630-IDT2305-1DCGI8
Product Name 3.3V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2305-1DCGI8
Bus Interface CMOS, LVCMOS, TTL CMOS; TTL; CMOS, LVCMOS, TTL
Package Type Reel - TR Surface Mount; 8-SOIC
Frequency 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data