Integrated Device Technology 4-output PCIe Gen1-2 Synthesizer 9FG104EGLF

Description
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input
Request a Quote Datasheet
Description
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output PCIe Gen1-2 Synthesizer - 9FG104EGLF - Integrated Device Technology
San Jose, CA, USA
4-output PCIe Gen1-2 Synthesizer
9FG104EGLF
4-output PCIe Gen1-2 Synthesizer 9FG104EGLF
The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input

The 9FG104 is a Synthesizer that provides 4 differential output pairs that are compliant to the Intel CK410 specification. It also provides support for PCI -Express and SATA . The part synthesizes several output frequencies from either a 14.31818 MHz crystal or a 25 MHz crystal. The device can also be driven by a reference input clock instead of a crystal. It provides outputs with cycle-to-cycle jitter of less than 50 ps and output-to-output skew of less than 35 ps. Generates common CPU frequencies from 14.318 MHz or 25 MHz Crystal or reference input

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FG104EGLF
039051-9FG104EGLF
Clock/Timing - Clock/Timing - Application Specific - 9FG104EGLF 039051-9FG104EGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039051-9FG104EGLF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: HCSL Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 28-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 039051-9FG104EGLF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: HCSL
Main Purpose: Intel CPU Server, PCI Express (PCIe), SATA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 9FG104EGLF 039051-9FG104EGLF
Product Name 4-output PCIe Gen1-2 Synthesizer Clock/Timing - Clock/Timing - Application Specific - 9FG104EGLF
Bus Interface HCSL,LVCMOS HCSL
Package Type Surface Mount; TSSOP; TSSOP Surface Mount; 28-TSSOP
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Frequency 100 to 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0508 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4210BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock and Timing IC - 728-DS8908BN - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface Clock
Package Type Bulk
Supply Voltage 3.5 to 15 volts
View Details
2 suppliers