Integrated Device Technology DDR I/DDR II Phase Lock Loop Zero Delay Buffer 9P935AFLF

Description
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer
Request a Quote Datasheet
Description
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR I/DDR II Phase Lock Loop Zero Delay Buffer - 9P935AFLF - Integrated Device Technology
San Jose, CA, USA
DDR I/DDR II Phase Lock Loop Zero Delay Buffer
9P935AFLF
DDR I/DDR II Phase Lock Loop Zero Delay Buffer 9P935AFLF
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer

DDR I/ DDR II Phase Lock Loop Zero Delay Buffer

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 9P935AFLF - 1134324-9P935AFLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9P935AFLF
1134324-9P935AFLF
Clock/Timing - Clock/Timing - Application Specific - 9P935AFLF 1134324-9P935AFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134324-9P935AFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 600MHz Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR, DDR2 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: ICS9P935 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 1.9V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134324-9P935AFLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 600MHz
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR, DDR2
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ICS9P935
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 1.9V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 9P935AFLF 1134324-9P935AFLF
Product Name DDR I/DDR II Phase Lock Loop Zero Delay Buffer Clock/Timing - Clock/Timing - Application Specific - 9P935AFLF
Bus Interface SSTL-2 Clock
Package Type Surface Mount; SSOP; SSOP Surface Mount
Supply Voltage 1.8 to 2.5 volts 1.7 to 1.9 volts
Frequency 125 to 0.0 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
 - 511JCA200M000AAG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers