Integrated Device Technology 28MHZ 3.3V SOIC Clock and Timing IC MK3721DLFTR

Description
IC VCXO 16.2-28MHZ 3.3V 8-SOIC Product overview: MK3721DLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHZ, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 28MHZ, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3721DLFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO 16.2-28MHZ 3.3V 8-SOIC Product overview: MK3721DLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHZ, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 28MHZ, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3721DLFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28MHZ 3.3V SOIC Clock and Timing IC - 728-MK3721DLFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28MHZ 3.3V SOIC Clock and Timing IC
728-MK3721DLFTR
28MHZ 3.3V SOIC Clock and Timing IC 728-MK3721DLFTR
IC VCXO 16.2-28MHZ 3.3V 8-SOIC Product overview: MK3721DLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHZ, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 28MHZ, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3721DLFTR can be used for catalog matching and distributor lookup.

IC VCXO 16.2-28MHZ 3.3V 8-SOIC Product overview: MK3721DLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28MHZ, 3.3V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 28MHZ, 3.3V, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK3721DLFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3721DLFTR - 128643-MK3721DLFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3721DLFTR
128643-MK3721DLFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3721DLFTR 128643-MK3721DLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 128643-MK3721DLFTR Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 28MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 128643-MK3721DLFTR
Packaging: Reel - TR
Type: Voltage Controlled Crystal Oscillator (VCXO)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 28MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK3721DLFTR 128643-MK3721DLFTR
Product Name 28MHZ 3.3V SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK3721DLFTR
Bus Interface CMOS CMOS; CMOS
Package Type Reel - TR Surface Mount; 8-SOIC
Frequency 28 MHz 28 MHz
Unlock Full Specs
to access all available technical data