Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPG8 CSP2510CPG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 202955-CSP2510CPG8 Packaging: Reel - TR Type: PLL Driver, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 202955-CSP2510CPG8 Packaging: Reel - TR Type: PLL Driver, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPG8 - 202955-CSP2510CPG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPG8
202955-CSP2510CPG8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPG8 202955-CSP2510CPG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 202955-CSP2510CPG8 Packaging: Reel - TR Type: PLL Driver, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 24-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 202955-CSP2510CPG8
Packaging: Reel - TR
Type: PLL Driver, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 202955-CSP2510CPG8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CSP2510CPG8
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDCM6208 2:8 Ultra Low Power, Low Jitter Clock Generator - CDCM6208V2RGZT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface CML
Package Type VQFN
View Details
10 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22150KFCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers