Integrated Device Technology 27MHz 80MHz SOIC Clock and Timing IC MK2745-21SLFTR

Description
Clock Generator 27MHz-IN 80MHz-OUT 16-Pin SOIC N T/R / IC CLK SOURCE DVD/MPEG 16-SOIC Product overview: MK2745-21SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 80MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 80MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2745-21SLFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock Generator 27MHz-IN 80MHz-OUT 16-Pin SOIC N T/R / IC CLK SOURCE DVD/MPEG 16-SOIC Product overview: MK2745-21SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 80MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 80MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2745-21SLFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27MHz 80MHz SOIC Clock and Timing IC - 728-MK2745-21SLFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27MHz 80MHz SOIC Clock and Timing IC
728-MK2745-21SLFTR
27MHz 80MHz SOIC Clock and Timing IC 728-MK2745-21SLFTR
Clock Generator 27MHz-IN 80MHz-OUT 16-Pin SOIC N T/R / IC CLK SOURCE DVD/MPEG 16-SOIC Product overview: MK2745-21SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 80MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 80MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2745-21SLFTR can be used for catalog matching and distributor lookup.

Clock Generator 27MHz-IN 80MHz-OUT 16-Pin SOIC N T/R / IC CLK SOURCE DVD/MPEG 16-SOIC Product overview: MK2745-21SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 80MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 80MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2745-21SLFTR can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2745-21SLFTR
208483-MK2745-21SLFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2745-21SLFTR 208483-MK2745-21SLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208483-MK2745-21SLFT R Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Family Name: MK2745-21 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 80MHz Alternative Parts (Cross-Reference): MK2745-21STR; MK2745-21S; MK2745-21SLF; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia , Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 208483-MK2745-21SLFTR
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Family Name: MK2745-21
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 80MHz
Alternative Parts (Cross-Reference): MK2745-21STR; MK2745-21S; MK2745-21SLF;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia , Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK2745-21SLFTR 208483-MK2745-21SLFTR
Product Name 27MHz 80MHz SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2745-21SLFTR
Bus Interface CMOS CMOS; CMOS
Package Type Reel - TR Surface Mount; 16-SOIC
Frequency 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data