Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLFTR MK2308G-1HLFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788881-MK2308G-1HLFT R Packaging: Reel package Type: Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: MK2308-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY2308ZI-5H; CY2308ZC-1H; CY2308ZI-1H; CY2308ZXC-5HT; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788881-MK2308G-1HLFT R Packaging: Reel package Type: Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: MK2308-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY2308ZI-5H; CY2308ZC-1H; CY2308ZI-1H; CY2308ZXC-5HT; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLFTR - 788881-MK2308G-1HLFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLFTR
788881-MK2308G-1HLFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLFTR 788881-MK2308G-1HLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788881-MK2308G-1HLFT R Packaging: Reel package Type: Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: CMOS PLL: Yes with Bypass Divider/Multiplier: No/No Family Name: MK2308-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): CY2308ZI-5H; CY2308ZC-1H; CY2308ZI-1H; CY2308ZXC-5HT; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788881-MK2308G-1HLFTR
Packaging: Reel package
Type: Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: No/No
Family Name: MK2308-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): CY2308ZI-5H; CY2308ZC-1H; CY2308ZI-1H; CY2308ZXC-5HT;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TSSOP Clock and Timing IC - 728-MK2308G-1HLFTR - ERSAELECTRONICS PTE. LTD.
Singapore
TSSOP Clock and Timing IC
728-MK2308G-1HLFTR
TSSOP Clock and Timing IC 728-MK2308G-1HLFTR
IC PLL ZD BUFFER HS 16-TSSOP / Zero Delay Buffer 8-Out LVCMOS Single-Ended 16-Pin TSSOP T/R Product overview: MK2308G-1HLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2308G-1HLFTR can be used for catalog matching and distributor lookup.

IC PLL ZD BUFFER HS 16-TSSOP / Zero Delay Buffer 8-Out LVCMOS Single-Ended 16-Pin TSSOP T/R Product overview: MK2308G-1HLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2308G-1HLFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 788881-MK2308G-1HLFTR 728-MK2308G-1HLFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2308G-1HLFTR TSSOP Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; CMOS CMOS
Package Type Surface Mount Reel package
Unlock Full Specs
to access all available technical data