Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M1020-13-155.5200T M1020-13-155.5200T

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811197-M1020-13-155. 5200T Packaging: Reel Mounting Style: SMD Frequency - Max: 155.52MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 36-CLCC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-CLCC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811197-M1020-13-155. 5200T Packaging: Reel Mounting Style: SMD Frequency - Max: 155.52MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 36-CLCC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-CLCC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M1020-13-155.5200T
811197-M1020-13-155.5200T
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M1020-13-155.5200T 811197-M1020-13-155.5200T
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811197-M1020-13-155. 5200T Packaging: Reel Mounting Style: SMD Frequency - Max: 155.52MHz Number of Circuits: 1 Input: LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete (End Of Life) Supplier Device Package: 36-CLCC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 36-CLCC Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 811197-M1020-13-155.5200T
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 155.52MHz
Number of Circuits: 1
Input: LVCMOS, LVDS, LVPECL, LVTTL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete (End Of Life)
Supplier Device Package: 36-CLCC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 36-CLCC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Singapore, Singapore
Clock and Timing IC
728-M1020-13-155.5200T
Clock and Timing IC 728-M1020-13-155.5200T
IC PLL JITTER ATTENUATOR 36CLCC Product overview: M1020-13-155.5200T from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M1020-13-155.520 0T can be used for catalog matching and distributor lookup.

IC PLL JITTER ATTENUATOR 36CLCC Product overview: M1020-13-155.5200T from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-M1020-13-155.5200T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 811197-M1020-13-155.5200T 728-M1020-13-155.5200T
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - M1020-13-155.5200T Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data