Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308-1DCI IDT2308-1DCI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183887-IDT2308-1DCI Packaging: Tube Type: Multiplier, Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 2308 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY2308SXC-1; CY2308SXC-1T; CY2308SXC-4; Introduction Date: January 12, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183887-IDT2308-1DCI Packaging: Tube Type: Multiplier, Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 2308 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY2308SXC-1; CY2308SXC-1T; CY2308SXC-4; Introduction Date: January 12, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308-1DCI
1183887-IDT2308-1DCI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308-1DCI 1183887-IDT2308-1DCI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183887-IDT2308-1DCI Packaging: Tube Type: Multiplier, Zero Delay Buffer Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Frequency - Max: 133.3MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Part Status: Obsolete(EOL) Family Name: 2308 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): CY2308SXC-1; CY2308SXC-1T; CY2308SXC-4; Introduction Date: January 12, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183887-IDT2308-1DCI
Packaging: Tube
Type: Multiplier, Zero Delay Buffer
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Frequency - Max: 133.3MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Part Status: Obsolete(EOL)
Family Name: 2308
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): CY2308SXC-1; CY2308SXC-1T; CY2308SXC-4;
Introduction Date: January 12, 2000
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183887-IDT2308-1DCI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT2308-1DCI
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock and Timing IC - 728-SI5317A-C-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
6 suppliers
Clock and Timing IC - 728-CY22392FXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
6 suppliers