Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS281PG ICS281PG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183555-ICS281PG Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 200MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ICS281 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183555-ICS281PG Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 200MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ICS281 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS281PG
1183555-ICS281PG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS281PG 1183555-ICS281PG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183555-ICS281PG Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 200MHz Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: ICS281 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183555-ICS281PG
Packaging: Tube
Type: Clock/Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 200MHz
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ICS281
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183555-ICS281PG
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS281PG
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9901TQ/883B - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Through Hole
Frequency 200 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details