Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601R-25 ICS601R-25

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183618-ICS601R-25 Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 156MHz Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 20-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ICS601-25 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183618-ICS601R-25 Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 156MHz Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 20-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ICS601-25 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601R-25
1183618-ICS601R-25
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601R-25 1183618-ICS601R-25
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183618-ICS601R-25 Packaging: Tube Type: Clock/Frequency Synthesizer Mounting Style: SMD Frequency - Max: 156MHz Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Categories: Integrated Circuits Supplier Device Package: 20-QSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ICS601-25 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.97V ~ 3.63V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183618-ICS601R-25
Packaging: Tube
Type: Clock/Frequency Synthesizer
Mounting Style: SMD
Frequency - Max: 156MHz
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ICS601-25
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.97V ~ 3.63V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1183618-ICS601R-25
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS601R-25
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDCVF2505 PLL Clock Driver for Synch. DRAM & Gen. Purp. Apps W/Spread Spectrum Compatibility, Power Down Mode - CDCVF2505PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details