Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-2J IDT5V991A-2J

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184019-IDT5V991A-2J Series: TurboClock Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 85MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5V991 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 32-PLCC (14x11.46) Alternative Parts (Cross-Reference): 5V991A-2J8; 5V991A-2JG; 5V991A-2JG8; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184019-IDT5V991A-2J Series: TurboClock Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 85MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5V991 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 32-PLCC (14x11.46) Alternative Parts (Cross-Reference): 5V991A-2J8; 5V991A-2JG; 5V991A-2JG8; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-2J
1184019-IDT5V991A-2J
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-2J 1184019-IDT5V991A-2J
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184019-IDT5V991A-2J Series: TurboClock Packaging: Tube Type: PLL Clock Driver Operating Temperature Range: 0°C ~ 70°C Package: 32-LCC (J-Lead) Frequency - Max: 85MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5V991 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com RoHS State: Request Verification Manufacturer Package: 32-PLCC (14x11.46) Alternative Parts (Cross-Reference): 5V991A-2J8; 5V991A-2JG; 5V991A-2JG8; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184019-IDT5V991A-2J
Series: TurboClock
Packaging: Tube
Type: PLL Clock Driver
Operating Temperature Range: 0°C ~ 70°C
Package: 32-LCC (J-Lead)
Frequency - Max: 85MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Family Name: 5V991
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Manufacturer Package: 32-PLCC (14x11.46)
Alternative Parts (Cross-Reference): 5V991A-2J8; 5V991A-2JG; 5V991A-2JG8;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1184019-IDT5V991A-2J
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-2J
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-8BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers