IC SYNTHESIZER 700MHZ 28-SOIC Product overview: ICS84329BM-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 700MHZ, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS84329BM-01LFT
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1044732-ICS84329BM-0
Packaging: Reel - TR
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 700MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-ICS84329BM-01LFT | 1044732-ICS84329BM-01LFT |
| Product Name | 700MHZ SOIC Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS84329BM-01LFT |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL |
| Package Type | Reel - TR | Surface Mount; 28-SOIC |
| Frequency | 700 MHz | 700 MHz |