IC COLCK GENERATOR 170MHZ 8TSSOP / Clock Generator 25MHz-IN 680MHz-OUT 8-Pin TSSOP T/R Product overview: ICS843251AGI-14LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MHZ, 25MHz, 680MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 170MHZ, 25MHz, 680MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843251AGI-14L
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205030-ICS843251AGI-
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
Family Name: 843251-14
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 170MHz
Differential - Input and Output: No/Yes
Alternative Parts (Cross-Reference): CY2XP41ZXCT; CY2XP41ZXC; CY2XL11ZXI; CY2XP311ZXIT;
Introduction Date: November 10, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-ICS843251AGI-14LFT | 205030-ICS843251AGI-14LFT |
| Product Name | 170MHZ 25MHz 680MHz TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843251AGI-14LFT |
| Bus Interface | LVPECL | ECL; PECL; LVPECL; LVPECL |
| Package Type | Reel - TR | Surface Mount; 8-TSSOP |
| Frequency | 170 MHz | 170 MHz |