Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-5JGI8 IDT5V991A-5JGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764338-IDT5V991A-5JG I8 Series: TurboClock Packaging: Reel package Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 32-LCC (J-Lead) Frequency - Max: 85MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5V991 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (14x11.46) Alternative Parts (Cross-Reference): 5V991A-5JI8; 5V991A-5JI; 5V991A-5JGI; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764338-IDT5V991A-5JG I8 Series: TurboClock Packaging: Reel package Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 32-LCC (J-Lead) Frequency - Max: 85MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5V991 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (14x11.46) Alternative Parts (Cross-Reference): 5V991A-5JI8; 5V991A-5JI; 5V991A-5JGI; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-5JGI8
764338-IDT5V991A-5JGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-5JGI8 764338-IDT5V991A-5JGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764338-IDT5V991A-5JG I8 Series: TurboClock Packaging: Reel package Type: PLL Clock Driver Operating Temperature Range: -40°C ~ 85°C Package: 32-LCC (J-Lead) Frequency - Max: 85MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Part Status: Obsolete(EOL) Family Name: 5V991 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-PLCC (14x11.46) Alternative Parts (Cross-Reference): 5V991A-5JI8; 5V991A-5JI; 5V991A-5JGI; Introduction Date: August 01, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764338-IDT5V991A-5JGI8
Series: TurboClock
Packaging: Reel package
Type: PLL Clock Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LCC (J-Lead)
Frequency - Max: 85MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Part Status: Obsolete(EOL)
Family Name: 5V991
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-PLCC (14x11.46)
Alternative Parts (Cross-Reference): 5V991A-5JI8; 5V991A-5JI; 5V991A-5JGI;
Introduction Date: August 01, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 764338-IDT5V991A-5JGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-5JGI8
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBT - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9578BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 919 MHz
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers