Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-16RLFTR MK2771-16RLFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208484-MK2771-16RLFT R Packaging: Reel - TR Type: Clock Synthesizer, VCXO Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 50MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208484-MK2771-16RLFT R Packaging: Reel - TR Type: Clock Synthesizer, VCXO Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 50MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-16RLFTR - 208484-MK2771-16RLFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-16RLFTR
208484-MK2771-16RLFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-16RLFTR 208484-MK2771-16RLFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208484-MK2771-16RLFT R Packaging: Reel - TR Type: Clock Synthesizer, VCXO Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 50MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 208484-MK2771-16RLFTR
Packaging: Reel - TR
Type: Clock Synthesizer, VCXO
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 50MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 208484-MK2771-16RLFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2771-16RLFTR
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 28-QSOP
Unlock Full Specs
to access all available technical data

Similar Products

CDCV855 1:4 DDR PLL Clock Driver - CDCV855PWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers