Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK74CG117BFILFTR MK74CG117BFILFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771489-MK74CG117BFIL FTR Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.63 V Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: MK74CG117 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): MK74CG117BFILFT; MK74CG117BFILF; MK74CG117BFLFTR; MK74CG117BFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771489-MK74CG117BFIL FTR Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.63 V Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: MK74CG117 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): MK74CG117BFILFT; MK74CG117BFILF; MK74CG117BFLFTR; MK74CG117BFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK74CG117BFILFTR
771489-MK74CG117BFILFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK74CG117BFILFTR 771489-MK74CG117BFILFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 771489-MK74CG117BFIL FTR Packaging: Reel package Type: Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 48-BSSOP (0.295", 7.50mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.63 V Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Family Name: MK74CG117 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): MK74CG117BFILFT; MK74CG117BFILF; MK74CG117BFLFTR; MK74CG117BFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 771489-MK74CG117BFILFTR
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.63 V
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Family Name: MK74CG117
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): MK74CG117BFILFT; MK74CG117BFILF; MK74CG117BFLFTR; MK74CG117BFTR;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 771489-MK74CG117BFILFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK74CG117BFILFTR
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - 336-1120-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
View Details
2 suppliers
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock and Timing IC - 728-CY2305CSXA-1HT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 3 to 3.6 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers