Integrated Device Technology Quad TSSOP Clock and Timing IC ICS487G-25

Description
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP Product overview: ICS487G-25 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS487G-25 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP Product overview: ICS487G-25 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS487G-25 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quad TSSOP Clock and Timing IC - 728-ICS487G-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad TSSOP Clock and Timing IC
728-ICS487G-25
Quad TSSOP Clock and Timing IC 728-ICS487G-25
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP Product overview: ICS487G-25 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS487G-25 can be used for catalog matching and distributor lookup.

Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP Product overview: ICS487G-25 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS487G-25 can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS487G-25 - 1183570-ICS487G-25 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS487G-25
1183570-ICS487G-25
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS487G-25 1183570-ICS487G-25
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1183570-ICS487G-25 Packaging: Tube Type: Phase Lock Loop (PLL) Mounting Style: SMD Frequency - Max: 48MHz Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.icst.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ICS487-25 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1183570-ICS487G-25
Packaging: Tube
Type: Phase Lock Loop (PLL)
Mounting Style: SMD
Frequency - Max: 48MHz
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.icst.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ICS487-25
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS487G-25 1183570-ICS487G-25
Product Name Quad TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS487G-25
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tube Surface Mount
Frequency 48 MHz 48 MHz
Unlock Full Specs
to access all available technical data