Integrated Device Technology SOIC Clock and Timing IC MK2049-36SI

Description
IC VCXO PLL CLK SYNTH 20-SOIC Product overview: MK2049-36SI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-36SI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO PLL CLK SYNTH 20-SOIC Product overview: MK2049-36SI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-36SI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Clock and Timing IC - 728-MK2049-36SI - ERSAELECTRONICS PTE. LTD.
Singapore
SOIC Clock and Timing IC
728-MK2049-36SI
SOIC Clock and Timing IC 728-MK2049-36SI
IC VCXO PLL CLK SYNTH 20-SOIC Product overview: MK2049-36SI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-36SI can be used for catalog matching and distributor lookup.

IC VCXO PLL CLK SYNTH 20-SOIC Product overview: MK2049-36SI from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-36SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-36SI - 137177-MK2049-36SI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-36SI
137177-MK2049-36SI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-36SI 137177-MK2049-36SI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 137177-MK2049-36SI Packaging: Tube/Rail Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 77.76MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 137177-MK2049-36SI
Packaging: Tube/Rail
Type: PLL Clock Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 77.76MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK2049-36SI 137177-MK2049-36SI
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-36SI
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tube/Rail Surface Mount; 20-SOIC
Frequency 77.76 MHz 77.76 MHz
Unlock Full Specs
to access all available technical data