Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS512MT ICS512MT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205016-ICS512MT Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205016-ICS512MT Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS512MT
205016-ICS512MT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS512MT 205016-ICS512MT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205016-ICS512MT Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Maximum Input Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205016-ICS512MT
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 205016-ICS512MT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS512MT
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI5325B-C-GMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
5 suppliers
Clock and Timing IC - 728-CY2309SC-1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers