Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703ST MK2703ST

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208482-MK2703ST Packaging: Reel - TR Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 27MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208482-MK2703ST Packaging: Reel - TR Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 27MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703ST - 208482-MK2703ST - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703ST
208482-MK2703ST
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703ST 208482-MK2703ST
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208482-MK2703ST Packaging: Reel - TR Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.13 V to 5.5 V Maximum Input Frequency: 27MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 208482-MK2703ST
Packaging: Reel - TR
Type: PLL Clock Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.13 V to 5.5 V
Maximum Input Frequency: 27MHz

Buy Now Datasheet
Clock and Timing IC - 728-MK2703ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-MK2703ST
Clock and Timing IC 728-MK2703ST
IC PLL AUD CLK SYNTHESIZER 8SOIC Product overview: MK2703ST from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2703ST can be used for catalog matching and distributor lookup.

IC PLL AUD CLK SYNTHESIZER 8SOIC Product overview: MK2703ST from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2703ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 208482-MK2703ST 728-MK2703ST
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2703ST Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; CMOS CMOS
Package Type Surface Mount; 8-SOIC Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details