Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T2010BBI IDT5T2010BBI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040582-IDT5T2010BBI Packaging: Tray Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: eHSTL, HSTL, LVPECL, LVTTL Output: eHSTL, HSTL, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 144-PBGA (13x13) Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 250MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040582-IDT5T2010BBI Packaging: Tray Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: eHSTL, HSTL, LVPECL, LVTTL Output: eHSTL, HSTL, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 144-PBGA (13x13) Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 250MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T2010BBI - 040582-IDT5T2010BBI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T2010BBI
040582-IDT5T2010BBI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T2010BBI 040582-IDT5T2010BBI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 040582-IDT5T2010BBI Packaging: Tray Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: eHSTL, HSTL, LVPECL, LVTTL Output: eHSTL, HSTL, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 144-PBGA (13x13) Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 250MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 040582-IDT5T2010BBI
Packaging: Tray
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: eHSTL, HSTL, LVPECL, LVTTL
Output: eHSTL, HSTL, LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-PBGA (13x13)
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 250MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 040582-IDT5T2010BBI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T2010BBI
Device Type Clock Generator
Bus Interface HSTL; TTL; eHSTL, HSTL, LVTTL
Package Type Surface Mount; 144-PBGA (13x13)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - AD9508BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 1650 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22395FXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
CDCE421A Fully Integrated Wide Range Low-Jitter Crystal Oscillator Clock Generator - CDCE421ARGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVDS, LVPECL
Package Type DIESALE,VQFN,WAFERSALE
View Details
8 suppliers