Integrated Device Technology 4MHz 32MHz SOIC Clock and Timing IC MK5811STR

Description
IC CLK GENERATOR LOW EMI 8-SOIC / Clock Generator 4MHz to 32MHz-IN 32MHz-OUT 8-Pin SOIC N T/R Product overview: MK5811STR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 32MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MHz, 32MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5811STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GENERATOR LOW EMI 8-SOIC / Clock Generator 4MHz to 32MHz-IN 32MHz-OUT 8-Pin SOIC N T/R Product overview: MK5811STR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 32MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MHz, 32MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5811STR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4MHz 32MHz SOIC Clock and Timing IC - 728-MK5811STR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4MHz 32MHz SOIC Clock and Timing IC
728-MK5811STR
4MHz 32MHz SOIC Clock and Timing IC 728-MK5811STR
IC CLK GENERATOR LOW EMI 8-SOIC / Clock Generator 4MHz to 32MHz-IN 32MHz-OUT 8-Pin SOIC N T/R Product overview: MK5811STR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 32MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MHz, 32MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5811STR can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LOW EMI 8-SOIC / Clock Generator 4MHz to 32MHz-IN 32MHz-OUT 8-Pin SOIC N T/R Product overview: MK5811STR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 32MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 4MHz, 32MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5811STR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811STR - 788907-MK5811STR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811STR
788907-MK5811STR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811STR 788907-MK5811STR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788907-MK5811STR Packaging: Reel package Type: Clock Generator Operating Temperature Range: 0°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 32MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.63 V Input: Clock, Crystal Output: LVCMOS PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete(EOL) Family Name: MK5811 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY25811SXCT; CY25811SXIT; CY25814SXCT; CY25812SXC; Introduction Date: May 22, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788907-MK5811STR
Packaging: Reel package
Type: Clock Generator
Operating Temperature Range: 0°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 32MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.63 V
Input: Clock, Crystal
Output: LVCMOS
PLL: Yes
Divider/Multiplier: No/Yes
Part Status: Obsolete(EOL)
Family Name: MK5811
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY25811SXCT; CY25811SXIT; CY25814SXCT; CY25812SXC;
Introduction Date: May 22, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK5811STR 788907-MK5811STR
Product Name 4MHz 32MHz SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811STR
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Reel package Surface Mount
Frequency 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data