Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2304S-1LFT MK2304S-1LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804819-MK2304S-1LFT Packaging: Reel Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Number of Circuits: 1 Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MK2304-1
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804819-MK2304S-1LFT Packaging: Reel Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Number of Circuits: 1 Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MK2304-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2304S-1LFT
804819-MK2304S-1LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2304S-1LFT 804819-MK2304S-1LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804819-MK2304S-1LFT Packaging: Reel Type: Zero Delay Buffer Mounting Style: SMD Frequency - Max: 133MHz Number of Circuits: 1 Input: Clock Output: CMOS PLL: Yes Divider/Multiplier: No/Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: MK2304-1

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 804819-MK2304S-1LFT
Packaging: Reel
Type: Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 133MHz
Number of Circuits: 1
Input: Clock
Output: CMOS
PLL: Yes
Divider/Multiplier: No/Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: MK2304-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 804819-MK2304S-1LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2304S-1LFT
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CDCE906R002PWR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Bulk
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - ADN2804ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details