IC PLL CLK GENERATOR 3ST 28-PLCC Product overview: IDT74FCT388915TDJG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT74FCT388915TD
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068709-IDT74FCT38891
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Family Name: 74FCT388915
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 133MHz
Alternative Parts (Cross-Reference): 74FCT388915TDJG;
Introduction Date: August 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-IDT74FCT388915TDJG8 | 068709-IDT74FCT388915TDJG8 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT74FCT388915TDJG8 |
| Bus Interface | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL |
| Package Type | Reel - TR | Surface Mount; 28-PLCC (11.5x11.5) |
| Frequency | 133 MHz | 133 MHz |