IC CLK DRIVER ZD PLL 68-VFQFPN Product overview: IDT5T9820NLGI8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5T9820NLGI8 can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 731330-IDT5T9820NLGI
Packaging: Reel - TR
Type: PLL Clock Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 68-VFQFN Exposed Pad
Frequency - Max: 250MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: eHSTL, HSTL, LVPECL, LVTTL
Output: eHSTL, HSTL, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: 5T9820
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 68-VFQFPN (10x10)
Alternative Parts (Cross-Reference): 5T9820NLI8; 5T9820NLI; 5T9820NLGI;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-IDT5T9820NLGI8 | 731330-IDT5T9820NLGI8 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5T9820NLGI8 |
| Bus Interface | eHSTL, HSTL, LVTTL | HSTL; TTL; eHSTL, HSTL, LVTTL |
| Package Type | Reel - TR | Surface Mount |
| Frequency | 250 MHz | 250 MHz |