Integrated Device Technology SOIC Clock and Timing IC ICS613M

Description
IC CLOCK MULT LOW PHASE 16-SOIC Product overview: ICS613M from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS613M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK MULT LOW PHASE 16-SOIC Product overview: ICS613M from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS613M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Clock and Timing IC
728-ICS613M
SOIC Clock and Timing IC 728-ICS613M
IC CLOCK MULT LOW PHASE 16-SOIC Product overview: ICS613M from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS613M can be used for catalog matching and distributor lookup.

IC CLOCK MULT LOW PHASE 16-SOIC Product overview: ICS613M from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS613M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS613M - 131535-ICS613M - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS613M
131535-ICS613M
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS613M 131535-ICS613M
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131535-ICS613M Packaging: Tube/Rail Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 157.5MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131535-ICS613M
Packaging: Tube/Rail
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 157.5MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generator, 157.5MHz, CMOS, PDSO16, 0.150 INCH, SOIC-16 - 378-ICS613M - Utmel Electronic Limited
Hong Kong, China
Clock Generator, 157.5MHz, CMOS, PDSO16, 0.150 INCH, SOIC-16
378-ICS613M
Clock Generator, 157.5MHz, CMOS, PDSO16, 0.150 INCH, SOIC-16 378-ICS613M
Clock Generator, 157.5MHz, CMOS, PDSO16, 0.150 INCH, SOIC-16

Clock Generator, 157.5MHz, CMOS, PDSO16, 0.150 INCH, SOIC-16

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-ICS613M 131535-ICS613M 378-ICS613M
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS613M Clock Generator, 157.5MHz, CMOS, PDSO16, 0.150 INCH, SOIC-16
Bus Interface CMOS CMOS; CMOS CMOS
Package Type Tube/Rail Surface Mount; 16-SOIC
Frequency 158 MHz 158 MHz
Unlock Full Specs
to access all available technical data