Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS726TLFT ICS726TLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068480-ICS726TLFT Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 36MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068480-ICS726TLFT Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 36MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS726TLFT - 068480-ICS726TLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS726TLFT
068480-ICS726TLFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS726TLFT 068480-ICS726TLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068480-ICS726TLFT Packaging: Reel - TR Type: Voltage Controlled Crystal Oscillator (VCXO) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: CMOS PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 36MHz Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068480-ICS726TLFT
Packaging: Reel - TR
Type: Voltage Controlled Crystal Oscillator (VCXO)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: CMOS
PLL: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 36MHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 068480-ICS726TLFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS726TLFT
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
 - 100115FMQB - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details