Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1707SI MK1707SI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 124093-MK1707SI Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.5 V Maximum Input Frequency: 167MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 124093-MK1707SI Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.5 V Maximum Input Frequency: 167MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1707SI - 124093-MK1707SI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1707SI
124093-MK1707SI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1707SI 124093-MK1707SI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 124093-MK1707SI Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.135 V to 5.5 V Maximum Input Frequency: 167MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 124093-MK1707SI
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.135 V to 5.5 V
Maximum Input Frequency: 167MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 124093-MK1707SI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK1707SI
Device Type Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - CY2SSTV855ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2292FZXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers