Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS841608AKI ICS841608AKI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 746115-ICS841608AKI Manufacturer Homepage: www.idt.com Reference case: QFN Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 746115-ICS841608AKI Manufacturer Homepage: www.idt.com Reference case: QFN Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS841608AKI - 746115-ICS841608AKI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS841608AKI
746115-ICS841608AKI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS841608AKI 746115-ICS841608AKI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 746115-ICS841608AKI Manufacturer Homepage: www.idt.com Reference case: QFN Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 746115-ICS841608AKI
Manufacturer Homepage: www.idt.com
Reference case: QFN
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 746115-ICS841608AKI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS841608AKI
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Application Specific Clock/Timing - 336-4669-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22394FC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; PECL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers