Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS477R-05LF ICS477R-05LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 116485-ICS477R-05LF Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 74.175MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 116485-ICS477R-05LF Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 74.175MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS477R-05LF - 116485-ICS477R-05LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS477R-05LF
116485-ICS477R-05LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS477R-05LF 116485-ICS477R-05LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 116485-ICS477R-05LF Packaging: Tube/Rail Type: Phase Lock Loop (PLL) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-QSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 74.175MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 116485-ICS477R-05LF
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-QSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 74.175MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad Clock and Timing IC - 728-ICS477R-05LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Clock and Timing IC
728-ICS477R-05LF
Quad Clock and Timing IC 728-ICS477R-05LF
IC QUAD PLL VCXO FOR HDTV 28QSOP Product overview: ICS477R-05LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS477R-05LF can be used for catalog matching and distributor lookup.

IC QUAD PLL VCXO FOR HDTV 28QSOP Product overview: ICS477R-05LF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Quad, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS477R-05LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 116485-ICS477R-05LF 728-ICS477R-05LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS477R-05LF Quad Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 28-QSOP Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13725-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
7 suppliers
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers