Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V2528PGGI IDT5V2528PGGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184008-IDT5V2528PGG I Packaging: Tube Type: PLL Clock Driver, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 140MHz Input: Clock Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: IDT5V2528 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184008-IDT5V2528PGG I Packaging: Tube Type: PLL Clock Driver, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 140MHz Input: Clock Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: IDT5V2528 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V2528PGGI
1184008-IDT5V2528PGGI
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V2528PGGI 1184008-IDT5V2528PGGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1184008-IDT5V2528PGG I Packaging: Tube Type: PLL Clock Driver, Zero Delay Buffer Mounting Style: SMD Frequency - Max: 140MHz Input: Clock Output: LVTTL PLL: Yes with Bypass Divider/Multiplier: No/No Categories: Integrated Circuits Supplier Device Package: 28-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: IDT5V2528 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1184008-IDT5V2528PGGI
Packaging: Tube
Type: PLL Clock Driver, Zero Delay Buffer
Mounting Style: SMD
Frequency - Max: 140MHz
Input: Clock
Output: LVTTL
PLL: Yes with Bypass
Divider/Multiplier: No/No
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: IDT5V2528
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1184008-IDT5V2528PGGI
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V2528PGGI
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
3 suppliers