Integrated Device Technology MSOP Clock and Timing IC ICS570GI-01

Description
IC MULTIPLIER/ZDB 8-MSOP Product overview: ICS570GI-01 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS570GI-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLIER/ZDB 8-MSOP Product overview: ICS570GI-01 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS570GI-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSOP Clock and Timing IC - 728-ICS570GI-01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MSOP Clock and Timing IC
728-ICS570GI-01
MSOP Clock and Timing IC 728-ICS570GI-01
IC MULTIPLIER/ZDB 8-MSOP Product overview: ICS570GI-01 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS570GI-01 can be used for catalog matching and distributor lookup.

IC MULTIPLIER/ZDB 8-MSOP Product overview: ICS570GI-01 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, MSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS570GI-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS570GI-01
141656-ICS570GI-01
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS570GI-01 141656-ICS570GI-01
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 141656-ICS570GI-01 Packaging: Tube/Rail Type: Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 55MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 141656-ICS570GI-01
Packaging: Tube/Rail
Type: Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 55MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS570GI-01 141656-ICS570GI-01
Product Name MSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS570GI-01
Bus Interface CMOS CMOS; CMOS
Package Type Tube/Rail Surface Mount; 8-TSSOP
Frequency 55 MHz 55 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51218-A07787-GM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
3 suppliers
Clock/Timing - Clock/Timing - Real Time Clocks - RV-4162-C7-32.768KHZ-20PPM-TA-QC - 892647-RV-4162-C7-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-SON (3.2x1.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details