Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811ASLF MK5811ASLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134798-MK5811ASLF Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.63 V Maximum Input Frequency: 32MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134798-MK5811ASLF Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.63 V Maximum Input Frequency: 32MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811ASLF - 134798-MK5811ASLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811ASLF
134798-MK5811ASLF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811ASLF 134798-MK5811ASLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 134798-MK5811ASLF Packaging: Tube/Rail Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock, Crystal Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.63 V Maximum Input Frequency: 32MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 134798-MK5811ASLF
Packaging: Tube/Rail
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.63 V
Maximum Input Frequency: 32MHz

Buy Now Datasheet
SOIC Clock and Timing IC - 728-MK5811ASLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Clock and Timing IC
728-MK5811ASLF
SOIC Clock and Timing IC 728-MK5811ASLF
IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK5811ASLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5811ASLF can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK5811ASLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5811ASLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 134798-MK5811ASLF 728-MK5811ASLF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5811ASLF SOIC Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 8-SOIC Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF41020BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 18000 MHz
View Details
CDCV857BI CDCV857B, CDCV857BI  2.5-V Phase-Lock Loop Clock Driver - CDCV857BIDGGR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 2.5 volts
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details