Integrated Device Technology 1MHz 210MHz SOIC Clock and Timing IC MK2058-01SILF

Description
IC VCXO CLK JITTER ATTEN 20-SOIC / Clock Generator 1MHz to 210MHz-IN 210MHz-OUT 20-Pin SOIC Tube Product overview: MK2058-01SILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 210MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 210MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2058-01SILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VCXO CLK JITTER ATTEN 20-SOIC / Clock Generator 1MHz to 210MHz-IN 210MHz-OUT 20-Pin SOIC Tube Product overview: MK2058-01SILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 210MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 210MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2058-01SILF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHz 210MHz SOIC Clock and Timing IC - 728-MK2058-01SILF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHz 210MHz SOIC Clock and Timing IC
728-MK2058-01SILF
1MHz 210MHz SOIC Clock and Timing IC 728-MK2058-01SILF
IC VCXO CLK JITTER ATTEN 20-SOIC / Clock Generator 1MHz to 210MHz-IN 210MHz-OUT 20-Pin SOIC Tube Product overview: MK2058-01SILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 210MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 210MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2058-01SILF can be used for catalog matching and distributor lookup.

IC VCXO CLK JITTER ATTEN 20-SOIC / Clock Generator 1MHz to 210MHz-IN 210MHz-OUT 20-Pin SOIC Tube Product overview: MK2058-01SILF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 210MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1MHz, 210MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2058-01SILF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SILF
788870-MK2058-01SILF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SILF 788870-MK2058-01SILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 788870-MK2058-01SILF Packaging: Tube Type: Clock Jitter Attenuator Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 27MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Input: LVCMOS Output: LVCMOS PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: MK2058-01 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MK2058-01SI; MK2058-01SITR; MK2058-01SILFTR; Introduction Date: May 22, 1999 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 788870-MK2058-01SILF
Packaging: Tube
Type: Clock Jitter Attenuator
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Frequency - Max: 27MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Input: LVCMOS
Output: LVCMOS
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: MK2058-01
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MK2058-01SI; MK2058-01SITR; MK2058-01SILFTR;
Introduction Date: May 22, 1999
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-MK2058-01SILF 788870-MK2058-01SILF
Product Name 1MHz 210MHz SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2058-01SILF
Bus Interface LVCMOS CMOS; LVCMOS
Package Type Tube Surface Mount
Frequency 27 MHz 27 MHz
Unlock Full Specs
to access all available technical data