Integrated Device Technology DDR I/DDR II Phase Lock Loop Zero Delay Buffer 9P935AGLF

Description
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer
Datasheet
Description
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR I/DDR II Phase Lock Loop Zero Delay Buffer - 9P935AGLF - Integrated Device Technology
San Jose, CA, USA
DDR I/DDR II Phase Lock Loop Zero Delay Buffer
9P935AGLF
DDR I/DDR II Phase Lock Loop Zero Delay Buffer 9P935AGLF
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer

DDR I/ DDR II Phase Lock Loop Zero Delay Buffer

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Phase-locked Loops (PLL)
Product Number 9P935AGLF
Product Name DDR I/DDR II Phase Lock Loop Zero Delay Buffer
Bus Interface SSTL-2
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 1.8 to 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BRUZ - 910293-ADF4213BRUZ - Win Source Electronics
Specs
Package Type Surface Mount; 20-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09314-GM1R-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers
Phase-locked loop with VCO - 74HCT4046AD,118 - Nexperia B.V.
Specs
Package Type SOT109-1 SOT109-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
5 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAH - Texas Instruments
Specs
Package Type TQFP
Supply Voltage 3.3 volts
Frequency 100 MHz
View Details
6 suppliers