Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-34SAILFTR MK2049-34SAILFTR

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208466-MK2049-34SAIL FTR Packaging: Reel - TR Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 77.76MHz
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208466-MK2049-34SAIL FTR Packaging: Reel - TR Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 77.76MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-34SAILFTR - 208466-MK2049-34SAILFTR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-34SAILFTR
208466-MK2049-34SAILFTR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-34SAILFTR 208466-MK2049-34SAILFTR
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 208466-MK2049-34SAIL FTR Packaging: Reel - TR Type: PLL Clock Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3.15 V to 3.45 V Maximum Input Frequency: 77.76MHz

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 208466-MK2049-34SAILFTR
Packaging: Reel - TR
Type: PLL Clock Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3.15 V to 3.45 V
Maximum Input Frequency: 77.76MHz

Buy Now Datasheet
SOIC Clock and Timing IC - 728-MK2049-34SAILFTR - ERSAELECTRONICS PTE. LTD.
Singapore
SOIC Clock and Timing IC
728-MK2049-34SAILFTR
SOIC Clock and Timing IC 728-MK2049-34SAILFTR
IC VCXO PLL CLK SYNTH 20-SOIC Product overview: MK2049-34SAILFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-34SAILFTR can be used for catalog matching and distributor lookup.

IC VCXO PLL CLK SYNTH 20-SOIC Product overview: MK2049-34SAILFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK2049-34SAILFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 208466-MK2049-34SAILFTR 728-MK2049-34SAILFTR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK2049-34SAILFTR SOIC Clock and Timing IC
Device Type Clock Generator
Bus Interface CMOS; LVCMOS LVCMOS
Package Type Surface Mount; 20-SOIC Reel - TR
Unlock Full Specs
to access all available technical data