Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 136657-ICS513M
Packaging: Tube/Rail
Type: Clock Generator, Fanout Distribution
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: CMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Maximum Input Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 136657-ICS513M |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS513M |
| Device Type | Clock Generator |
| Bus Interface | CMOS; CMOS |
| Package Type | Surface Mount; 8-SOIC |