Integrated Device Technology 180MHZ Clock and Timing IC ICS87951AYILFT

Description
IC CLK ZDB 1:9 180MHZ 32LQFP Product overview: ICS87951AYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87951AYILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK ZDB 1:9 180MHZ 32LQFP Product overview: ICS87951AYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87951AYILFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180MHZ Clock and Timing IC - 728-ICS87951AYILFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHZ Clock and Timing IC
728-ICS87951AYILFT
180MHZ Clock and Timing IC 728-ICS87951AYILFT
IC CLK ZDB 1:9 180MHZ 32LQFP Product overview: ICS87951AYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87951AYILFT can be used for catalog matching and distributor lookup.

IC CLK ZDB 1:9 180MHZ 32LQFP Product overview: ICS87951AYILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 180MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS87951AYILFT can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87951AYILFT - 068514-ICS87951AYILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87951AYILFT
068514-ICS87951AYILFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87951AYILFT 068514-ICS87951AYILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068514-ICS87951AYILF T Packaging: Reel - TR Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL Output: LVCMOS, LVTTL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 180MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068514-ICS87951AYILFT
Packaging: Reel - TR
Type: Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL
Output: LVCMOS, LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 180MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS87951AYILFT 068514-ICS87951AYILFT
Product Name 180MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS87951AYILFT
Bus Interface LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Reel - TR Surface Mount; 32-LQFP (7x7)
Frequency 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data