Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9239EIR2 MPC9239EIR2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 113379-MPC9239EIR2 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 900MHz Differential - Input and Output: No/Yes
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 113379-MPC9239EIR2 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 900MHz Differential - Input and Output: No/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9239EIR2 - 113379-MPC9239EIR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9239EIR2
113379-MPC9239EIR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9239EIR2 113379-MPC9239EIR2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 113379-MPC9239EIR2 Packaging: Reel - TR Type: Clock/Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 900MHz Differential - Input and Output: No/Yes

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 113379-MPC9239EIR2
Packaging: Reel - TR
Type: Clock/Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 900MHz
Differential - Input and Output: No/Yes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 113379-MPC9239EIR2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9239EIR2
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 28-PLCC (11.5x11.5)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
80MHz SOIC Clock and Timing IC - 165-CY2292SL-808 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Supply Voltage 3 to 3.6 volts
Frequency 80 MHz
View Details
2 suppliers