Integrated Device Technology 132MHZ Clock and Timing IC QS5917T-132TJ

Description
IC CLOCK GEN LVTTL 132MHZ 28PLCC Product overview: QS5917T-132TJ from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 132MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 132MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-QS5917T-132TJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK GEN LVTTL 132MHZ 28PLCC Product overview: QS5917T-132TJ from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 132MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 132MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-QS5917T-132TJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
132MHZ Clock and Timing IC - 728-QS5917T-132TJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
132MHZ Clock and Timing IC
728-QS5917T-132TJ
132MHZ Clock and Timing IC 728-QS5917T-132TJ
IC CLOCK GEN LVTTL 132MHZ 28PLCC Product overview: QS5917T-132TJ from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 132MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 132MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-QS5917T-132TJ can be used for catalog matching and distributor lookup.

IC CLOCK GEN LVTTL 132MHZ 28PLCC Product overview: QS5917T-132TJ from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 132MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 132MHZ, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-QS5917T-132TJ can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - QS5917T-132TJ - 062321-QS5917T-132TJ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - QS5917T-132TJ
062321-QS5917T-132TJ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - QS5917T-132TJ 062321-QS5917T-132TJ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 062321-QS5917T-132TJ Packaging: Reel - TR Type: Driver, PLL Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: LVCMOS, TLL, 3-State PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.5x11.5) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 132MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 062321-QS5917T-132TJ
Packaging: Reel - TR
Type: Driver, PLL
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: LVCMOS, TLL, 3-State
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.5x11.5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 132MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-QS5917T-132TJ 062321-QS5917T-132TJ
Product Name 132MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - QS5917T-132TJ
Bus Interface LVCMOS, TLL, 3-State CMOS; LVCMOS, TLL, 3-State
Package Type Reel - TR Surface Mount; 28-PLCC (11.5x11.5)
Frequency 132 MHz 132 MHz
Unlock Full Specs
to access all available technical data