Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 208513-MK5814SLFTR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.63 V
Maximum Input Frequency: 128MHz
IC CLK GENERATOR LOW EMI 8-SOIC Product overview: MK5814SLFTR from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-MK5814SLFTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 208513-MK5814SLFTR | 728-MK5814SLFTR |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MK5814SLFTR | SOIC Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | CMOS; LVCMOS | LVCMOS |
| Package Type | Surface Mount; 8-SOIC | Reel - TR |