Integrated Device Technology TSSOP Clock and Timing IC ICS843002AG-01LFT

Description
IC SYNTHESIZER LVPECL 20-TSSOP Product overview: ICS843002AG-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843002AG-01LF T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYNTHESIZER LVPECL 20-TSSOP Product overview: ICS843002AG-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843002AG-01LF T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 728-ICS843002AG-01LFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
728-ICS843002AG-01LFT
TSSOP Clock and Timing IC 728-ICS843002AG-01LFT
IC SYNTHESIZER LVPECL 20-TSSOP Product overview: ICS843002AG-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843002AG-01LF T can be used for catalog matching and distributor lookup.

IC SYNTHESIZER LVPECL 20-TSSOP Product overview: ICS843002AG-01LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS843002AG-01LFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843002AG-01LFT - 085721-ICS843002AG-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843002AG-01LFT
085721-ICS843002AG-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843002AG-01LFT 085721-ICS843002AG-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 085721-ICS843002AG-0 1LFT Packaging: Reel - TR Type: Frequency Synthesizer Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 170MHz Differential - Input and Output: No/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 085721-ICS843002AG-01LFT
Packaging: Reel - TR
Type: Frequency Synthesizer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 170MHz
Differential - Input and Output: No/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 728-ICS843002AG-01LFT 085721-ICS843002AG-01LFT
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS843002AG-01LFT
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Reel - TR Surface Mount; 20-TSSOP
Frequency 170 MHz 170 MHz
Unlock Full Specs
to access all available technical data