Integrated Device Technology DDR I/DDR II Phase Lock Loop Zero Delay Buffer 9P935AFLFT

Description
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer
Request a Quote Datasheet
Description
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR I/DDR II Phase Lock Loop Zero Delay Buffer - 9P935AFLFT - Integrated Device Technology
San Jose, CA, USA
DDR I/DDR II Phase Lock Loop Zero Delay Buffer
9P935AFLFT
DDR I/DDR II Phase Lock Loop Zero Delay Buffer 9P935AFLFT
DDR I/ DDR II Phase Lock Loop Zero Delay Buffer

DDR I/ DDR II Phase Lock Loop Zero Delay Buffer

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9P935AFLFT
766577-9P935AFLFT
Clock/Timing - Clock/Timing - Application Specific - 9P935AFLFT 766577-9P935AFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766577-9P935AFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 600MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 1.9 V Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR, DDR2 Family Name: 9P935 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): 9P935AFLF; Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766577-9P935AFLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Frequency - Max: 600MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR, DDR2
Family Name: 9P935
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): 9P935AFLF;
Introduction Date: February 08, 2007
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Phase-locked Loops (PLL) IC Clocks
Product Number 9P935AFLFT 766577-9P935AFLFT
Product Name DDR I/DDR II Phase Lock Loop Zero Delay Buffer Clock/Timing - Clock/Timing - Application Specific - 9P935AFLFT
Bus Interface SSTL-2 Clock
Package Type Surface Mount; SSOP; SSOP Surface Mount
Supply Voltage 1.8 to 2.5 volts 1.7 to 1.9 volts
Frequency 125 to 0.0 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HCT9046APW118 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 19 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC341 1-to-8 clock driver with tight AC specification - CDC341DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
3 suppliers