Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9993ACR2 MPC9993ACR2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789331-MPC9993ACR2 Packaging: Reel package Type: PLL Clock Driver, Dynamic Clock Switch Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVPECL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: MPC9993 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): XRK79892IQ; MPC9993FA; 87993AYILF; 87993AYIT; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789331-MPC9993ACR2 Packaging: Reel package Type: PLL Clock Driver, Dynamic Clock Switch Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVPECL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: MPC9993 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): XRK79892IQ; MPC9993FA; 87993AYILF; 87993AYIT; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9993ACR2
789331-MPC9993ACR2
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9993ACR2 789331-MPC9993ACR2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 789331-MPC9993ACR2 Packaging: Reel package Type: PLL Clock Driver, Dynamic Clock Switch Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVPECL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Family Name: MPC9993 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): XRK79892IQ; MPC9993FA; 87993AYILF; 87993AYIT; Introduction Date: November 01, 2006 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 789331-MPC9993ACR2
Packaging: Reel package
Type: PLL Clock Driver, Dynamic Clock Switch
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVPECL
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Family Name: MPC9993
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): XRK79892IQ; MPC9993FA; 87993AYILF; 87993AYIT;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 789331-MPC9993ACR2
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC9993ACR2
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF2509 3.3-V Phase-Lock Loop Clock Driver - CDCVF2509PWG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - ADN2812ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details